Anatech Electronics, Inc. 3100 MHz Band Pass Filter AE3100B5584

Description
3100 MHz Band Pass Filter
Request a Quote
Description
3100 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz Band Pass Filter - AE3100B5584 - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz Band Pass Filter
AE3100B5584
3100 MHz Band Pass Filter AE3100B5584
3100 MHz Band Pass Filter

3100 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3100B5584
Product Name 3100 MHz Band Pass Filter
Filter Type Bandpass
Fc 3100 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details