Anatech Electronics, Inc. 31.5 MHz LC Band Pass Filter AE31.5B6357

Description
31.5 MHz LC Band Pass Filter
Request a Quote
Description
31.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
31.5 MHz LC Band Pass Filter - AE31.5B6357 - Anatech Electronics, Inc.
Garfield, NJ, United States
31.5 MHz LC Band Pass Filter
AE31.5B6357
31.5 MHz LC Band Pass Filter AE31.5B6357
31.5 MHz LC Band Pass Filter

31.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE31.5B6357
Product Name 31.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 31.5 MHz
Bandwidth 63000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details