Anatech Electronics, Inc. 30 MHz LC Bandpass Filter AE30LB12131

Description
30 MHz LC Bandpass Filter
Request a Quote
Description
30 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Bandpass Filter - AE30LB12131 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Bandpass Filter
AE30LB12131
30 MHz LC Bandpass Filter AE30LB12131
30 MHz LC Bandpass Filter

30 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30LB12131
Product Name 30 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details