Anatech Electronics, Inc. 30 MHz LC Bandpass Filter AE30LB12130

Description
30 MHz LC Bandpass Filter
Request a Quote
Description
30 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Bandpass Filter - AE30LB12130 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Bandpass Filter
AE30LB12130
30 MHz LC Bandpass Filter AE30LB12130
30 MHz LC Bandpass Filter

30 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30LB12130
Product Name 30 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details