Anatech Electronics, Inc. 30 MHz LC Band Pass Filter AE30B6353

Description
30 MHz LC Band Pass Filter
Request a Quote
Description
30 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Band Pass Filter - AE30B6353 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Band Pass Filter
AE30B6353
30 MHz LC Band Pass Filter AE30B6353
30 MHz LC Band Pass Filter

30 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B6353
Product Name 30 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details