Anatech Electronics, Inc. 3050 MHz Cavity Bandpass Filter AE3050B12170

Description
3050 MHz Cavity Bandpass Filter
Request a Quote
Description
3050 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3050 MHz Cavity Bandpass Filter - AE3050B12170 - Anatech Electronics, Inc.
Garfield, NJ, United States
3050 MHz Cavity Bandpass Filter
AE3050B12170
3050 MHz Cavity Bandpass Filter AE3050B12170
3050 MHz Cavity Bandpass Filter

3050 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3050B12170
Product Name 3050 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3050 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details