Anatech Electronics, Inc. 3025 MHz Cavity Band Pass Filter AE3025B11530

Description
3025 MHz Cavity Band Pass Filter
Request a Quote
Description
3025 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3025 MHz Cavity Band Pass Filter - AE3025B11530 - Anatech Electronics, Inc.
Garfield, NJ, United States
3025 MHz Cavity Band Pass Filter
AE3025B11530
3025 MHz Cavity Band Pass Filter AE3025B11530
3025 MHz Cavity Band Pass Filter

3025 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3025B11530
Product Name 3025 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3025 MHz
Bandwidth 240000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details