Anatech Electronics, Inc. 300 MHz LC Band Pass Filter AE300B6356

Description
300 MHz LC Band Pass Filter
Request a Quote
Description
300 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz LC Band Pass Filter - AE300B6356 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz LC Band Pass Filter
AE300B6356
300 MHz LC Band Pass Filter AE300B6356
300 MHz LC Band Pass Filter

300 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300B6356
Product Name 300 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 300 MHz
Bandwidth 80000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details