Anatech Electronics, Inc. 3000 MHz Cavity Band Pass Filter AE3000B11602

Description
3000 MHz Cavity Band Pass Filter
Request a Quote
Description
3000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Cavity Band Pass Filter - AE3000B11602 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Cavity Band Pass Filter
AE3000B11602
3000 MHz Cavity Band Pass Filter AE3000B11602
3000 MHz Cavity Band Pass Filter

3000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000B11602
Product Name 3000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details