Anatech Electronics, Inc. 3.5 MHz LC Bandpass Filter AE3.5B9594

Description
3.5 MHz LC Bandpass Filter
Request a Quote
Description
3.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 MHz LC Bandpass Filter - AE3.5B9594 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 MHz LC Bandpass Filter
AE3.5B9594
3.5 MHz LC Bandpass Filter AE3.5B9594
3.5 MHz LC Bandpass Filter

3.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3.5B9594
Product Name 3.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 3.5 MHz
Bandwidth 1000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details