Anatech Electronics, Inc. 3.10 MHz LC Bandpass Filter AE3.10B10712

Description
3.10 MHz LC Bandpass Filter
Request a Quote
Description
3.10 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.10 MHz LC Bandpass Filter - AE3.10B10712 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.10 MHz LC Bandpass Filter
AE3.10B10712
3.10 MHz LC Bandpass Filter AE3.10B10712
3.10 MHz LC Bandpass Filter

3.10 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3.10B10712
Product Name 3.10 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 3.1 MHz
Bandwidth 28 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details