Anatech Electronics, Inc.
2 MHz LC Bandpass Filter
AE2B9593
Description
2 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2B9593 |
|
Product Name
|
2 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2 MHz
|
|
Bandwidth
|
1000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
2032 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1902 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5592 MHz
Bandwidth
205000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
10000 kHz
View Details