Anatech Electronics, Inc. 2 MHz LC Band Pass Filter AE2B5442

Description
2 MHz LC Band Pass Filter
Request a Quote
Description
2 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 MHz LC Band Pass Filter - AE2B5442 - Anatech Electronics, Inc.
Garfield, NJ, United States
2 MHz LC Band Pass Filter
AE2B5442
2 MHz LC Band Pass Filter AE2B5442
2 MHz LC Band Pass Filter

2 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2B5442
Product Name 2 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 2 MHz
Bandwidth 600 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details