Anatech Electronics, Inc. 2990 MHz Cavity Band Pass Filter AE2990B11732

Description
2990 MHz Cavity Band Pass Filter
Request a Quote
Description
2990 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2990 MHz Cavity Band Pass Filter - AE2990B11732 - Anatech Electronics, Inc.
Garfield, NJ, United States
2990 MHz Cavity Band Pass Filter
AE2990B11732
2990 MHz Cavity Band Pass Filter AE2990B11732
2990 MHz Cavity Band Pass Filter

2990 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2990B11732
Product Name 2990 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2990 MHz
Bandwidth 240000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details