Anatech Electronics, Inc. 2975 MHz Ceramic Band Pass Filter AE2975CB1806

Description
2975 MHz Ceramic Band Pass Filter
Request a Quote
Description
2975 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2975 MHz Ceramic Band Pass Filter - AE2975CB1806 - Anatech Electronics, Inc.
Garfield, NJ, United States
2975 MHz Ceramic Band Pass Filter
AE2975CB1806
2975 MHz Ceramic Band Pass Filter AE2975CB1806
2975 MHz Ceramic Band Pass Filter

2975 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2975CB1806
Product Name 2975 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2975 MHz
Bandwidth 320000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details