Anatech Electronics, Inc. 2950 MHz Cavity Band Pass Filter AE2950B11707

Description
2950 MHz Cavity Band Pass Filter
Request a Quote
Description
2950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2950 MHz Cavity Band Pass Filter - AE2950B11707 - Anatech Electronics, Inc.
Garfield, NJ, United States
2950 MHz Cavity Band Pass Filter
AE2950B11707
2950 MHz Cavity Band Pass Filter AE2950B11707
2950 MHz Cavity Band Pass Filter

2950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2950B11707
Product Name 2950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2950 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details