Anatech Electronics, Inc. 28 MHz LC Bandpass Filter AE28B9778

Description
28 MHz LC Bandpass Filter
Request a Quote
Description
28 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28 MHz LC Bandpass Filter - AE28B9778 - Anatech Electronics, Inc.
Garfield, NJ, United States
28 MHz LC Bandpass Filter
AE28B9778
28 MHz LC Bandpass Filter AE28B9778
28 MHz LC Bandpass Filter

28 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE28B9778
Product Name 28 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 28 MHz
Bandwidth 1000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details