Anatech Electronics, Inc. 28800 MHz Waveguide Bandpass Filter AE28800WB11559

Description
28800 MHz Waveguide Bandpass Filter
Request a Quote
Description
28800 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28800 MHz Waveguide Bandpass Filter - AE28800WB11559 - Anatech Electronics, Inc.
Garfield, NJ, United States
28800 MHz Waveguide Bandpass Filter
AE28800WB11559
28800 MHz Waveguide Bandpass Filter AE28800WB11559
28800 MHz Waveguide Bandpass Filter

28800 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE28800WB11559
Product Name 28800 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 28800 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details