Anatech Electronics, Inc.
27 MHz Band Pass Filter
AE27B6761
Description
27 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
27 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE27B6761 |
|
Product Name
|
27 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
27 MHz
|
|
Bandwidth
|
20000 kHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1935 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Fc
2375 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
2.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
800000 kHz
View Details