Anatech Electronics, Inc. 2640 MHz Band pass Filter AE2640B11686

Description
2640 MHz Band pass Filter
Request a Quote
Description
2640 MHz Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2640 MHz Band pass Filter - AE2640B11686 - Anatech Electronics, Inc.
Garfield, NJ, United States
2640 MHz Band pass Filter
AE2640B11686
2640 MHz Band pass Filter AE2640B11686
2640 MHz Band pass Filter

2640 MHz Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2640B11686
Product Name 2640 MHz Band pass Filter
Filter Type Bandpass
Fc 2640 MHz
Bandwidth 53000 kHz
Insertion Loss -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details