Anatech Electronics, Inc. 262 MHz LC Band Pass Filter AE262B11643

Description
262 MHz LC Band Pass Filter
Request a Quote
Description
262 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
262 MHz LC Band Pass Filter - AE262B11643 - Anatech Electronics, Inc.
Garfield, NJ, United States
262 MHz LC Band Pass Filter
AE262B11643
262 MHz LC Band Pass Filter AE262B11643
262 MHz LC Band Pass Filter

262 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE262B11643
Product Name 262 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 262 MHz
Bandwidth 21000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details