Anatech Electronics, Inc. 262.5MHz LC Band Pass Filter AE262B11076

Description
262.5MHz LC Band Pass Filter
Request a Quote
Description
262.5MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
262.5MHz LC Band Pass Filter - AE262B11076 - Anatech Electronics, Inc.
Garfield, NJ, United States
262.5MHz LC Band Pass Filter
AE262B11076
262.5MHz LC Band Pass Filter AE262B11076
262.5MHz LC Band Pass Filter

262.5MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE262B11076
Product Name 262.5MHz LC Band Pass Filter
Filter Type Bandpass
Fc 262 MHz
Bandwidth 10000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details