Anatech Electronics, Inc. 2579.5 MHz Cavity Bandpass Filter AE2579.5B10227

Description
2579.5 MHz Cavity Bandpass Filter
Request a Quote
Description
2579.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2579.5 MHz Cavity Bandpass Filter - AE2579.5B10227 - Anatech Electronics, Inc.
Garfield, NJ, United States
2579.5 MHz Cavity Bandpass Filter
AE2579.5B10227
2579.5 MHz Cavity Bandpass Filter AE2579.5B10227
2579.5 MHz Cavity Bandpass Filter

2579.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2579.5B10227
Product Name 2579.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2580 MHz
Bandwidth 162000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details