Anatech Electronics, Inc.
2575 MHz RF Saw Filter
AE2575SB1138
Description
2575 MHz RF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2575 MHz RF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2575SB1138 |
|
Product Name
|
2575 MHz RF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2575 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2372 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1935 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4970 MHz
Bandwidth
10000 kHz
View Details