Anatech Electronics, Inc. 2565 MHz Cavity Band Pass Filter AE2565B11841

Description
2565 MHz Cavity Band Pass Filter
Request a Quote
Description
2565 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2565 MHz Cavity Band Pass Filter - AE2565B11841 - Anatech Electronics, Inc.
Garfield, NJ, United States
2565 MHz Cavity Band Pass Filter
AE2565B11841
2565 MHz Cavity Band Pass Filter AE2565B11841
2565 MHz Cavity Band Pass Filter

2565 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2565B11841
Product Name 2565 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2565 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details