Anatech Electronics, Inc. 25.4 GHz Cavity Band Pass Filter AE25400B11274

Description
25.4 GHz Cavity Band Pass Filter
Request a Quote
Description
25.4 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25.4 GHz Cavity Band Pass Filter - AE25400B11274 - Anatech Electronics, Inc.
Garfield, NJ, United States
25.4 GHz Cavity Band Pass Filter
AE25400B11274
25.4 GHz Cavity Band Pass Filter AE25400B11274
25.4 GHz Cavity Band Pass Filter

25.4 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25400B11274
Product Name 25.4 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 25400 MHz
Bandwidth 1.00E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details