Anatech Electronics, Inc. 2535 MHz Cavity Bandpass Filter AE2535B11461

Description
2535 MHz Cavity Bandpass Filter
Request a Quote
Description
2535 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Cavity Bandpass Filter - AE2535B11461 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Cavity Bandpass Filter
AE2535B11461
2535 MHz Cavity Bandpass Filter AE2535B11461
2535 MHz Cavity Bandpass Filter

2535 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2535B11461
Product Name 2535 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details