Anatech Electronics, Inc. 250 MHz LC Band Pass Filter AE250B8813

Description
250 MHz LC Band Pass Filter
Request a Quote
Description
250 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz LC Band Pass Filter - AE250B8813 - Anatech Electronics, Inc.
Garfield, NJ, United States
250 MHz LC Band Pass Filter
AE250B8813
250 MHz LC Band Pass Filter AE250B8813
250 MHz LC Band Pass Filter

250 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE250B8813
Product Name 250 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details