Anatech Electronics, Inc. 2491.75 MHz Cavity Bandpass Filter AE2491B12318

Description
2491.75 MHz Cavity Bandpass Filter
Request a Quote
Description
2491.75 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2491.75 MHz Cavity Bandpass Filter - AE2491B12318 - Anatech Electronics, Inc.
Garfield, NJ, United States
2491.75 MHz Cavity Bandpass Filter
AE2491B12318
2491.75 MHz Cavity Bandpass Filter AE2491B12318
2491.75 MHz Cavity Bandpass Filter

2491.75 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2491B12318
Product Name 2491.75 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2492 MHz
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details