Anatech Electronics, Inc. 24840 MHz Waveguide Bandpass Filter AE24840WB11805

Description
24840 MHz Waveguide Bandpass Filter
Request a Quote
Description
24840 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24840 MHz Waveguide Bandpass Filter - AE24840WB11805 - Anatech Electronics, Inc.
Garfield, NJ, United States
24840 MHz Waveguide Bandpass Filter
AE24840WB11805
24840 MHz Waveguide Bandpass Filter AE24840WB11805
24840 MHz Waveguide Bandpass Filter

24840 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE24840WB11805
Product Name 24840 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 24840 MHz
Bandwidth 1.00E6 kHz
Insertion Loss -1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details