Anatech Electronics, Inc. 2467 MHz Cavity Bandpass Filter AE2467B12129

Description
2467 MHz Cavity Bandpass Filter
Request a Quote
Description
2467 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2467 MHz Cavity Bandpass Filter - AE2467B12129 - Anatech Electronics, Inc.
Garfield, NJ, United States
2467 MHz Cavity Bandpass Filter
AE2467B12129
2467 MHz Cavity Bandpass Filter AE2467B12129
2467 MHz Cavity Bandpass Filter

2467 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2467B12129
Product Name 2467 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2467 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details