Anatech Electronics, Inc. 2402 MHz LC Band Pass Filter AE2402B11241

Description
2402 MHz LC Band Pass Filter
Request a Quote
Description
2402 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2402 MHz LC Band Pass Filter - AE2402B11241 - Anatech Electronics, Inc.
Garfield, NJ, United States
2402 MHz LC Band Pass Filter
AE2402B11241
2402 MHz LC Band Pass Filter AE2402B11241
2402 MHz LC Band Pass Filter

2402 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2402B11241
Product Name 2402 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 2402 MHz
Bandwidth 6000 kHz
Insertion Loss -4 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details