Anatech Electronics, Inc. 2400 MHz Cavity Bandpass Filter AE2400B11596

Description
2400 MHz Cavity Bandpass Filter
Request a Quote
Description
2400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Cavity Bandpass Filter - AE2400B11596 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Cavity Bandpass Filter
AE2400B11596
2400 MHz Cavity Bandpass Filter AE2400B11596
2400 MHz Cavity Bandpass Filter

2400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400B11596
Product Name 2400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details