Anatech Electronics, Inc. 2400MHz Band Pass Filter AE2400B11075

Description
2400MHz Band Pass Filter
Request a Quote
Description
2400MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400MHz Band Pass Filter - AE2400B11075 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400MHz Band Pass Filter
AE2400B11075
2400MHz Band Pass Filter AE2400B11075
2400MHz Band Pass Filter

2400MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400B11075
Product Name 2400MHz Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details