Anatech Electronics, Inc. 2350 MHz Cavity Band Pass Filter AE2350B11608

Description
2350 MHz Cavity Band Pass Filter
Request a Quote
Description
2350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass Filter - AE2350B11608 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass Filter
AE2350B11608
2350 MHz Cavity Band Pass Filter AE2350B11608
2350 MHz Cavity Band Pass Filter

2350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2350B11608
Product Name 2350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 102000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details