Anatech Electronics, Inc. 233 MHz Cavity Band Pass Filter AE233B10342

Description
233 MHz Cavity Band Pass Filter
Request a Quote
Description
233 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
233 MHz Cavity Band Pass Filter - AE233B10342 - Anatech Electronics, Inc.
Garfield, NJ, United States
233 MHz Cavity Band Pass Filter
AE233B10342
233 MHz Cavity Band Pass Filter AE233B10342
233 MHz Cavity Band Pass Filter

233 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE233B10342
Product Name 233 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 233 MHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details