Anatech Electronics, Inc. 2330 MHz Cavity Bandpass Filter AE2330B1365

Description
2330 MHz Cavity Bandpass Filter
Request a Quote
Description
2330 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2330 MHz Cavity Bandpass Filter - AE2330B1365 - Anatech Electronics, Inc.
Garfield, NJ, United States
2330 MHz Cavity Bandpass Filter
AE2330B1365
2330 MHz Cavity Bandpass Filter AE2330B1365
2330 MHz Cavity Bandpass Filter

2330 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2330B1365
Product Name 2330 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2330 MHz
Bandwidth 100000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details