Anatech Electronics, Inc. 2330 MHz Cavity Bandpass Filter AE2330B12146

Description
2330 MHz Cavity Bandpass Filter
Request a Quote
Description
2330 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2330 MHz Cavity Bandpass Filter - AE2330B12146 - Anatech Electronics, Inc.
Garfield, NJ, United States
2330 MHz Cavity Bandpass Filter
AE2330B12146
2330 MHz Cavity Bandpass Filter AE2330B12146
2330 MHz Cavity Bandpass Filter

2330 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2330B12146
Product Name 2330 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2330 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details