Anatech Electronics, Inc. 230 MHz LC Bandpass Filter AE230LB12132

Description
230 MHz LC Bandpass Filter
Request a Quote
Description
230 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
230 MHz LC Bandpass Filter - AE230LB12132 - Anatech Electronics, Inc.
Garfield, NJ, United States
230 MHz LC Bandpass Filter
AE230LB12132
230 MHz LC Bandpass Filter AE230LB12132
230 MHz LC Bandpass Filter

230 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE230LB12132
Product Name 230 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 230 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details