Anatech Electronics, Inc. 2300 MHz Cavity Bandpass Filter for Outdoor AE2300B12144-O

Description
2300 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2300 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz Cavity Bandpass Filter for Outdoor - AE2300B12144-O - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz Cavity Bandpass Filter for Outdoor
AE2300B12144-O
2300 MHz Cavity Bandpass Filter for Outdoor AE2300B12144-O
2300 MHz Cavity Bandpass Filter for Outdoor

2300 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2300B12144-O
Product Name 2300 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details