Anatech Electronics, Inc. 228 MHz LC Bandpass Filter AE228B10142

Description
228 MHz LC Bandpass Filter
Request a Quote
Description
228 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
228 MHz LC Bandpass Filter - AE228B10142 - Anatech Electronics, Inc.
Garfield, NJ, United States
228 MHz LC Bandpass Filter
AE228B10142
228 MHz LC Bandpass Filter AE228B10142
228 MHz LC Bandpass Filter

228 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE228B10142
Product Name 228 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 228 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details