Anatech Electronics, Inc. 2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors AE2280B11311-TF

Description
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors
Request a Quote
Description
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors - AE2280B11311-TF - Anatech Electronics, Inc.
Garfield, NJ, United States
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors
AE2280B11311-TF
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors AE2280B11311-TF
2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors

2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2280B11311-TF
Product Name 2280 MHz Cavity Band Pass Filter for Outdoor with TNC(F) connectors
Filter Type Bandpass
Fc 2280 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details