Anatech Electronics, Inc. 2275 MHz Band Pass Filter AE2275B10871

Description
2275 MHz Band Pass Filter
Request a Quote
Description
2275 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2275 MHz Band Pass Filter - AE2275B10871 - Anatech Electronics, Inc.
Garfield, NJ, United States
2275 MHz Band Pass Filter
AE2275B10871
2275 MHz Band Pass Filter AE2275B10871
2275 MHz Band Pass Filter

2275 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2275B10871
Product Name 2275 MHz Band Pass Filter
Filter Type Bandpass
Fc 2275 MHz
Bandwidth 210000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details