Anatech Electronics, Inc. 2260 MHz Cavity Band Pass Filter AE2260B11405

Description
2260 MHz Cavity Band Pass Filter
Request a Quote
Description
2260 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2260 MHz Cavity Band Pass Filter - AE2260B11405 - Anatech Electronics, Inc.
Garfield, NJ, United States
2260 MHz Cavity Band Pass Filter
AE2260B11405
2260 MHz Cavity Band Pass Filter AE2260B11405
2260 MHz Cavity Band Pass Filter

2260 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2260B11405
Product Name 2260 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2260 MHz
Bandwidth 80000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details