Anatech Electronics, Inc. 2250 MHz Ceramic Band Pass Filter AE2250CB1823

Description
2250 MHz Ceramic Band Pass Filter
Request a Quote
Description
2250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Ceramic Band Pass Filter - AE2250CB1823 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Ceramic Band Pass Filter
AE2250CB1823
2250 MHz Ceramic Band Pass Filter AE2250CB1823
2250 MHz Ceramic Band Pass Filter

2250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250CB1823
Product Name 2250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2250 MHz
Bandwidth 700000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details