Anatech Electronics, Inc. 2200 - 2300 MHz Cavity Bandpass Filter AE2250B1366

Description
2200 - 2300 MHz Cavity Bandpass Filter
Request a Quote
Description
2200 - 2300 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 - 2300 MHz Cavity Bandpass Filter - AE2250B1366 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 - 2300 MHz Cavity Bandpass Filter
AE2250B1366
2200 - 2300 MHz Cavity Bandpass Filter AE2250B1366
2200 - 2300 MHz Cavity Bandpass Filter

2200 - 2300 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B1366
Product Name 2200 - 2300 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details