Anatech Electronics, Inc. 2250 MHz Cavity Bandpass Filter AE2250B12033

Description
2250 MHz Cavity Bandpass Filter
Request a Quote
Description
2250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Bandpass Filter - AE2250B12033 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Bandpass Filter
AE2250B12033
2250 MHz Cavity Bandpass Filter AE2250B12033
2250 MHz Cavity Bandpass Filter

2250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B12033
Product Name 2250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details