Anatech Electronics, Inc. 2240 MHz Cavity Band Pass Filter AE2240B12068

Description
2240.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2240.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2240 MHz Cavity Band Pass Filter - AE2240B12068 - Anatech Electronics, Inc.
Garfield, NJ, United States
2240 MHz Cavity Band Pass Filter
AE2240B12068
2240 MHz Cavity Band Pass Filter AE2240B12068
2240.5 MHz Cavity Band Pass Filter

2240.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2240B12068
Product Name 2240 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2240 MHz
Bandwidth 170000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details