Anatech Electronics, Inc. 2240 MHz Cavity Band Pass Filter AE2240B11907

Description
2240 MHz Cavity Band Pass Filter
Request a Quote
Description
2240 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2240 MHz Cavity Band Pass Filter - AE2240B11907 - Anatech Electronics, Inc.
Garfield, NJ, United States
2240 MHz Cavity Band Pass Filter
AE2240B11907
2240 MHz Cavity Band Pass Filter AE2240B11907
2240 MHz Cavity Band Pass Filter

2240 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2240B11907
Product Name 2240 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2240 MHz
Bandwidth 40000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details