Anatech Electronics, Inc. 2229.25 MHz Cavity Bandpass AE2229B12179

Description
2229.25 MHz Cavity Bandpass Filter
Request a Quote
Description
2229.25 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2229.25 MHz Cavity Bandpass - AE2229B12179 - Anatech Electronics, Inc.
Garfield, NJ, United States
2229.25 MHz Cavity Bandpass
AE2229B12179
2229.25 MHz Cavity Bandpass AE2229B12179
2229.25 MHz Cavity Bandpass Filter

2229.25 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2229B12179
Product Name 2229.25 MHz Cavity Bandpass
Filter Type Bandpass
Fc 2229 MHz
Insertion Loss 1 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details